A 1C29-N24072 is a 72-tooth, 24 diametral pitch spur gear made of steel, with a 14-1/2° pressure angle, a pitch diameter of 3.000 inches, an outer diameter of 3.083 inches, a shank diameter of 3/4 inch, and a usable length of 8 inches.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N24072 |
| Product Name | 72 Teeth, 24, D.P.,14.5 Pressure angle, 8" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 14.5° |