A 1C29-N24054 is a 24 pitch, 14-1/2° pressure angle spur gear made of steel with 54 teeth, a pitch diameter of 2.250 inches, an outside diameter of 2.333 inches, and a 3/4 inch shank diameter. The usable length of the gear is 8 inches.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N24054 |
| Product Name | 54 Teeth, 24, D.P.,14.5 Pressure angle, 8" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 14.5° |