A 1C29-N24042 is a 24-pitch, 42-tooth spur gear made of steel, with a 14-1/2° pressure angle, a pitch diameter of 1.750 inches, an outer diameter of 1.833 inches, and a usable length of 8 inches. It features a 3/4-inch shank diameter.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N24042 |
| Product Name | 42 Teeth, 24, D.P.,14.5 Pressure angle, 8" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 14.5° |