A 1C29-N24036 is a 36-tooth, 24 pitch, 14-1/2° pressure angle steel spur gear stock with a 1.500 inch pitch diameter, 1.583 inch outside diameter, and a 1/2 inch shank diameter, providing a 6 inch usable length. It is designed for applications requiring standard inch pitch gearing with a steel construction.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N24036 |
| Product Name | 36 Teeth, 24, D.P.,14.5 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | English |
| Pressure Angle | 14.5° |