A 1C29-N24024 is a 24-tooth, 24 diametral pitch spur gear made of carbon steel with a 14-1/2° pressure angle, featuring a 1.000 inch pitch diameter, 1.083 inch outside diameter, and a 3/4 inch shank diameter with a 6 inch usable length.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N24024 |
| Product Name | 24 Teeth, 24, D.P.,14.5 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 24 |
| Design | English |
| Pressure Angle | 14.5° |