A 1C29-N24012 is a 12-tooth, 24-diametral pitch, 14-1/2° pressure angle spur gear made of steel, with a pitch diameter of 0.500 inches, outside diameter of 0.583 inches, and a 0.250-inch shank diameter. The usable length is 1 inch.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N24012 |
| Product Name | 12 Teeth, 24, D.P.,14.5 Pressure angle, 3" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 12 |
| Design | English |
| Pressure Angle | 14.5° |