Stock Drive Products & Sterling Instrument - SDP/SI 60 Teeth, 20, D.P.,14.5° Pressure Angle, 8" Usable Length Carbon Steel Spur Gear Stock A 1C29-N20060

Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1C29-N20060 is a 20-diametral pitch spur gear stock with 60 teeth, made of carbon steel, featuring a 3/4-inch shank diameter and 8 inches of usable length. The gear has a 20° pressure angle, a pitch diameter of 3.000 inches, and an outside diameter of 3.100 inches.

Datasheet Summary
Powered by GS/AI

A 1C29-N20060 is a 20-diametral pitch spur gear stock with 60 teeth, made of carbon steel, featuring a 3/4-inch shank diameter and 8 inches of usable length. The gear has a 20° pressure angle, a pitch diameter of 3.000 inches, and an outside diameter of 3.100 inches.

Suppliers

Company
Product
Description
Supplier Links
60 Teeth, 20, D.P.,14.5° Pressure Angle, 8
Hicksville, NY, United States
60 Teeth, 20, D.P.,14.5° Pressure Angle, 8" Usable Length Carbon Steel Spur Gear Stock
A 1C29-N20060
60 Teeth, 20, D.P.,14.5° Pressure Angle, 8" Usable Length Carbon Steel Spur Gear Stock A 1C29-N20060
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

AGMA 7
14-1/2° AND 20° PRESSURE ANGLE

MATERIAL:
Steel


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C29-N20060
Product Name 60 Teeth, 20, D.P.,14.5° Pressure Angle, 8" Usable Length Carbon Steel Spur Gear Stock
Gear Type Spur; Rack
Number of Teeth 60
Design English
Pressure Angle 14.5°
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 20 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design English
View Details
Module 0.8, 35 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 35
Design Metric
View Details
64 D.P., 18 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details
32 D.P., 20 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design English
View Details