Carbon steel spur gear stock with 50 teeth and 20 pitch, featuring a 20° pressure angle, a pitch diameter of 2.500 inches, an outside diameter of 2.600 inches, and a shank diameter of 3/4 inch with a usable length of 8 inches.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N20050 |
| Product Name | 50 Teeth, 20, D.P.,14.5° Pressure Angle, 8" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 14.5° |