A 1C29-N20040 is a 20 pitch spur gear with 40 teeth, made of steel, featuring a 20° pressure angle and a 2.000 inch pitch diameter. The gear has a 2.100 inch outside diameter and an 8 inch usable length. It includes a 3/4 inch shank diameter.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N20040 |
| Product Name | 40 Teeth, 20, D.P.,14.5 Pressure angle, 8" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 14.5° |