A 1C29-N20035 is a 20 pitch spur gear with 35 teeth, made of steel, featuring a 20° pressure angle, a pitch diameter of 1.750 inches, an outside diameter of 1.850 inches, and a 1/2 inch shank with a usable length of 0.8 inches.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N20035 |
| Product Name | 35 Teeth, 20, D.P.,14.5 Pressure angle, 8" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 35 |
| Design | English |
| Pressure Angle | 14.5° |