A 1C29-N20020 is a 20-tooth, 20-pitch carbon steel spur gear with a 20° pressure angle, 1.000 inch pitch diameter, 1.100 inch outside diameter, and a 3/8 inch shank diameter with 6 inches of usable length.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N20020 |
| Product Name | 20 Teeth, 20, D.P.,14.5 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 20 |
| Design | English |
| Pressure Angle | 14.5° |