A 1C29-N20018 is an 18-tooth, 20-pitch spur gear stock made of steel, with a 20° pressure angle, a pitch diameter of 0.900 inches, an outer diameter of 1.000 inches, and a 3/8-inch shank diameter. The usable length is 6 inches.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N20018 |
| Product Name | 18 Teeth, 20, D.P.,14.5 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 18 |
| Design | English |
| Pressure Angle | 14.5° |