Stock Drive Products & Sterling Instrument - SDP/SI 16 Teeth, 20, D.P.,14.5 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock A 1C29-N20016

Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote Datasheet
Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 Teeth, 20, D.P.,14.5 Pressure angle, 6
Hicksville, NY, United States
16 Teeth, 20, D.P.,14.5 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock
A 1C29-N20016
16 Teeth, 20, D.P.,14.5 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock A 1C29-N20016
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

AGMA 7
14-1/2° AND 20° PRESSURE ANGLE

MATERIAL:
Steel


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C29-N20016
Product Name 16 Teeth, 20, D.P.,14.5 Pressure angle, 6" Usable Length Carbon Steel Spur Gear Stock
Gear Type Spur; Rack
Number of Teeth 16
Design English
Pressure Angle 14.5°
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 56 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08056 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 56
Design Metric
View Details
24 D.P., 20° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.8, 20 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details
32 D.P., 11 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 11
Design English
View Details