A 1C29-N20015 is a 20 pitch spur gear with 15 teeth, a pitch diameter of 0.750 inches, an outside diameter of 0.850 inches, and a 3/8 inch shank diameter for a usable length of 6 inches, made of steel. It has a 20° pressure angle and is part of a stock gear series designed for metric and inch applications.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N20015 |
| Product Name | 15 Teeth, 20, D.P.,14.5° Pressure Angle, 6" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 15 |
| Design | English |
| Pressure Angle | 14.5° |