A 1C29-N20014 is a 20 diametral pitch, 14-tooth carbon steel spur gear with a 0.700-inch pitch diameter, 0.800-inch outer diameter, and a 3/8-inch shank diameter, designed for applications requiring a 3-inch usable length. The gear features a 20° pressure angle and is made of steel, as specified for the series.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29-N20014 |
| Product Name | 14 Teeth, 20, D.P.,14.5° Pressure Angle, 3" Usable Length Carbon Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 14 |
| Design | English |
| Pressure Angle | 14.5° |