Stock Drive Products & Sterling Instrument - SDP/SI 8 Teeth, 32 D.P., 20° Pressure Angle, 3' Feet Long Carbon Steel Pinion Wire Stock. A 1C 9-Y323008

Description
The material of pinion wire is dragged through the dies; it is referred to as "drawn" steel, a process that begins with melting several metals together, typically iron plus an additional metal type that is a crucial part of the alloy (smelting). After being slightly cooled, the metal is then coated with a drawing lubricant and pulled through the dies, which form its teeth. The metal cannot be dragged through the dies that shape it without this lubrication. When a stock gear is not available, spur gears can be made using SDP/SI pinion wires. Available in the following pitches: 64, 48, 44, 32, and 24 (modules 0.4, 0.5, and 0.8) in steel and brass. Other lengths are available upon request. Steel spur gear stock is also offered in pitches 48, 32, 24, and 20 (modules 0.8 and 1) and is used to make spur gears. You May Also Need: Shafts Bearings Couplings Call us: 516-328-3300
Request a Quote Datasheet
Description
The material of pinion wire is dragged through the dies; it is referred to as "drawn" steel, a process that begins with melting several metals together, typically iron plus an additional metal type that is a crucial part of the alloy (smelting). After being slightly cooled, the metal is then coated with a drawing lubricant and pulled through the dies, which form its teeth. The metal cannot be dragged through the dies that shape it without this lubrication. When a stock gear is not available, spur gears can be made using SDP/SI pinion wires. Available in the following pitches: 64, 48, 44, 32, and 24 (modules 0.4, 0.5, and 0.8) in steel and brass. Other lengths are available upon request. Steel spur gear stock is also offered in pitches 48, 32, 24, and 20 (modules 0.8 and 1) and is used to make spur gears. You May Also Need: Shafts Bearings Couplings Call us: 516-328-3300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Teeth, 32 D.P., 20° Pressure Angle, 3' Feet Long Carbon Steel Pinion Wire Stock. - A 1C 9-Y323008 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
8 Teeth, 32 D.P., 20° Pressure Angle, 3' Feet Long Carbon Steel Pinion Wire Stock.
A 1C 9-Y323008
8 Teeth, 32 D.P., 20° Pressure Angle, 3' Feet Long Carbon Steel Pinion Wire Stock. A 1C 9-Y323008
The material of pinion wire is dragged through the dies; it is referred to as "drawn" steel, a process that begins with melting several metals together, typically iron plus an additional metal type that is a crucial part of the alloy (smelting). After being slightly cooled, the metal is then coated with a drawing lubricant and pulled through the dies, which form its teeth. The metal cannot be dragged through the dies that shape it without this lubrication. When a stock gear is not available, spur gears can be made using SDP/SI pinion wires. Available in the following pitches: 64, 48, 44, 32, and 24 (modules 0.4, 0.5, and 0.8) in steel and brass. Other lengths are available upon request. Steel spur gear stock is also offered in pitches 48, 32, 24, and 20 (modules 0.8 and 1) and is used to make spur gears. You May Also Need: Shafts Bearings Couplings Call us: 516-328-3300

The material of pinion wire is dragged through the dies; it is referred to as "drawn" steel, a process that begins with melting several metals together, typically iron plus an additional metal type that is a crucial part of the alloy (smelting). After being slightly cooled, the metal is then coated with a drawing lubricant and pulled through the dies, which form its teeth. The metal cannot be dragged through the dies that shape it without this lubrication.

When a stock gear is not available, spur gears can be made using SDP/SI pinion wires. Available in the following pitches: 64, 48, 44, 32, and 24 (modules 0.4, 0.5, and 0.8) in steel and brass. Other lengths are available upon request.

Steel spur gear stock is also offered in pitches 48, 32, 24, and 20 (modules 0.8 and 1) and is used to make spur gears.


You May Also Need:

Shafts

Bearings

Couplings


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C 9-Y323008
Product Name 8 Teeth, 32 D.P., 20° Pressure Angle, 3' Feet Long Carbon Steel Pinion Wire Stock.
Gear Type Stock; Rack
Number of Teeth 8
Design English
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 16 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY05016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design Metric
View Details
32 D.P., 14.5° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
Module 0.5, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details
24 D.P., 21 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24021 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 21
Design English
View Details