Pinion wire stock in 32 pitch, 14-1/2° pressure angle, made of steel, available in 1, 3, and 5 foot lengths with unfinished ends and ±0.5 inch length tolerance. The part number A 1C 9-N325010 is not printed; however, the series includes 10-tooth steel pinion wire at 32 pitch with an outer diameter of 0.375 inch, consistent with A 1C 9-N32 010.
The material of pinion wire is dragged through the dies; it is referred to as "drawn" steel, a process that begins with melting several metals together, typically iron plus an additional metal type that is a crucial part of the alloy (smelting). After being slightly cooled, the metal is then coated with a drawing lubricant and pulled through the dies, which form its teeth. The metal cannot be dragged through the dies that shape it without this lubrication.
When a stock gear is not available, spur gears can be made using SDP/SI pinion wires. Available in the following pitches: 64, 48, 44, 32, and 24 (modules 0.4, 0.5, and 0.8) in steel and brass. Other lengths are available upon request.
Steel spur gear stock is also offered in pitches 48, 32, 24, and 20 (modules 0.8 and 1) and is used to make spur gears.
You May Also Need:
Shafts
Bearings
Couplings
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 9-N325010 |
| Product Name | 10 Teeth, 32 D.P., 14.5° Pressure Angle, 5' Feet Long Carbon Steel Pinion Wire Stock. |
| Gear Type | Stock; Rack |
| Number of Teeth | 10 |
| Design | English |
| Pressure Angle | 14.5° |