Spur gear with module 2.5, 12 teeth, and 20° pressure angle, made of steel, with a bore diameter of 12 mm (H8 tolerance) and a face width of 30 mm. Hub projection is 20 mm until stock is depleted, after which it will be 12 mm. The gear has a pitch diameter of 30 mm and an outer diameter of 35 mm. Shaft tolerance for a 12 mm bore is not specified in the data provided. The part is listed under catalog number A 1C 8MYK25012.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 8MYK25012 |
| Product Name | Module 2.5, 12 Teeth, 20° Pressure Angle, Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 12 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |