A 1C 8MYK15008L is a metric spur gear with 8 teeth, a module of 1.5, and a 20° pressure angle, made of low carbon steel. It has an 8 mm bore with a tolerance of +0.022/0 mm and a shaft tolerance of 9 mm at 0/-0.036 mm. The gear has a face width of 16 mm and a pitch diameter of 15.96 mm. The hub projection is 14 mm. The part is designed for use in applications requiring standardized metric gearing.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 8MYK15008L |
| Product Name | 1.5 Module, 8 Teeth, 20° Pressure Angle Low Carbon Steel Gear. |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 8 |
| Design | Metric |
| Pressure Angle | 20° |