A 1C 2MYKX10030S is a metric spur gear with 30 teeth, module 1, and a 20° pressure angle, made of steel, featuring a 30 mm bore with H7 tolerance, a 10 mm face width, an 8 mm hub diameter, a 4 mm hub projection, and two set screws spaced 120° apart, sized M5.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 2MYKX10030S |
| Product Name | Module 1, 30 Teeth, 20° Pressure Angle Steel Spur Gear with two(2) Set Screws @ 120° Apart. |
| Gear Type | Spur; Rack |
| Number of Teeth | 30 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |