A 1C 2MYKW25048B is a metric spur gear with a module of 2.5, 48 teeth, and a 20° pressure angle, made of steel. It has a 120 mm pitch diameter, an 80 mm bore diameter with a tolerance of +0.021/0 mm (H7), and a 22 mm face width. The shaft tolerance is 0/-0.033 mm. The hub projection is 20 mm until stock is depleted, after which it will be 12 mm.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 2MYKW25048B |
| Product Name | Module 2.5, 48 Teeth, 20° Pressure Angle, Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |