A 1C 2MYKW25032B is a metric spur gear with a module of 2.5, 32 teeth, and a 20° pressure angle, made of steel. It has a bore diameter of 32 mm with an H7 tolerance (+0.021/0), a face width of 15 mm, and a hub projection of 20 mm until stock depletion, after which it will be replaced with a 12 mm hub projection. The pitch diameter is 80 mm, and the outer diameter is 85 mm. The shaft tolerance for the 32 mm bore is not explicitly listed but follows the standard for similar sizes in the series.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 2MYKW25032B |
| Product Name | Module 2.5, 32 Teeth, 20° Pressure Angle, Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |