The Module 2, 18 Teeth, 20° Pressure Angle, Steel Gear (part number A 1C 2MYKW20018) from Stock Drive Products & Sterling Instrument is designed for precision applications requiring a robust gear solution. It features a 20° pressure angle, which is standard for many gear systems, providing a balance between strength and smooth operation. The gear is constructed from steel, ensuring durability and resistance to wear. The bore tolerance for this gear is specified for various diameters, with a maximum tolerance of +0.018/0 for 18 mm bores. This allows for compatibility with a range of shaft sizes, ensuring a secure fit. The gear's face width is 20 mm, which is suitable for applications where space is a consideration. Engineers should note that these gears are produced with a long addendum to enhance tooth strength, which may require adjustments to the center distance in gear assemblies. Additionally, the hub projection is currently 20 mm, but future stock may feature a reduced projection of 10 mm. This gear is suitable for applications that demand reliable performance in mechanical systems.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 2MYKW20018 |
| Product Name | Module 2, 18 Teeth, 20° Pressure Angle, Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 18 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |