The A 1C 2MYKW15080B is a metric spur gear with a module of 1.5, 80 teeth, and a 20° pressure angle, made of steel. It has a bore diameter of 18 mm with a tolerance of H7, a face width of 18 mm, and an outside diameter of 123 mm. The hub projection is 14 mm until stock depletion, after which it will be reduced to 10 mm. The gear is designed for metric applications and aligns with ISO standards for module 1.5 gears.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 2MYKW15080B |
| Product Name | Module 1.5, 80 Teeth, 20° Pressure Angle, Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |