A 1C 2MYKW15056 is a metric spur gear with a module of 1.5, 56 teeth, and a 20° pressure angle, made of steel. It has a bore diameter of 84 mm, a pitch diameter of 84 mm, a face width of 16 mm, and a hub projection of 14 mm. The bore tolerance is +0.018/0 mm, and the shaft tolerance is 0/-0.043 mm. The gear conforms to ISO Class 8 standards and has a 16 mm face width, consistent with the series' available options.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 2MYKW15056 |
| Product Name | Module 1.5, 56 Teeth, 20° Pressure Angle, Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |