A 1C 2MYKW15036B is a metric spur gear with a module of 1.5, 36 teeth, and a 20° pressure angle, constructed from steel. It has a bore diameter of 54 mm, an outside diameter of 57 mm, and a face width of 36 mm. The shaft tolerance for the bore is H7, and the hub projection is 14 mm. The gear conforms to ISO standards for metric components and is designed for use with corresponding shafts within specified tolerances.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 2MYKW15036B |
| Product Name | Module 1.5, 36 Teeth, 20° Pressure Angle, Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |