A 1C 2MYKW15025B is a metric spur gear with a module of 1.5, 25 teeth, and a 20° pressure angle, made of steel. It has a bore diameter of 9 mm with a tolerance of +0.018/0 mm, a face width of 32 mm, and a hub projection of 14 mm. The gear's pitch diameter is 37.5 mm, and the outer diameter is 40.5 mm. It is designed for use with shafts having an h9 tolerance fit. The hub projection will be reduced to 10 mm after current stock is depleted.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 2MYKW15025B |
| Product Name | Module 1.5, 25 Teeth, 20° Pressure Angle, Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 25 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |