A 1C 2MYKW15020 is a steel spur gear with a module of 1.5, 20 teeth, a 20° pressure angle, and an 18 mm face width. It has a 10 mm bore with a tolerance of +0.018/0 and a shaft tolerance of 0/-0.043 mm. The pitch diameter is 30 mm, and the outer diameter is 33 mm. The hub projection is 14 mm until stock is depleted, after which it will be 10 mm.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 2MYKW15020 |
| Product Name | Module 1.5, 20 Teeth, 20° Pressure Angle, Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 20 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |