Metric spur gears with module 2.5, 20° pressure angle, and steel construction are available in face widths of 16 mm and 18 mm, with tooth counts ranging from 20 to 80. The gears have a pitch diameter equal to the number of teeth multiplied by 2.5, and bore diameters with H7 tolerance. Keyway dimensions and screw hole sizes vary by model, but the series does not specify configurations for a 32-tooth gear.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 2MYK25032B |
| Product Name | Module 2.5, 32 Teeth, 20° Pressure Angle, Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |