Metric spur gears with module 2, 20° pressure angle, and steel construction are available in sizes ranging from 20 to 100 teeth. The gears feature a bore tolerance of H7, face widths of 14 mm or 15 mm, and keyway variants with set screw fasteners for hub attachment. Hub projection is 14 mm until stock is depleted, after which it changes to 10 mm. All models in the series are designed for metric mounting and include both keyway and non-keyway configurations.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 2MYK20050B |
| Product Name | Module 2, 50 Teeth, 20° Pressure Angle, Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |