Stock Drive Products & Sterling Instrument - SDP/SI Module 1, 56 Teeth, 20° Pressure Angle Steel Spur Gear With two(2) Set Screws @ 120° Apart. A 1C 2MYK10056S

Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote
Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1C 2MYK10056S is a metric spur gear with 56 teeth, module 1, and a 20° pressure angle, made of steel, featuring a 56 mm bore diameter, 58 mm outer diameter, 6 mm face width, and two set screws spaced 120° apart. The gear has a hub projection of 10 mm and a hub diameter of 64 mm, with a tolerance of +0.015/0 mm on the bore. The design enables secure shaft mounting via set screws for power transmission applications.

Datasheet Summary
Powered by GS/AI

A 1C 2MYK10056S is a metric spur gear with 56 teeth, module 1, and a 20° pressure angle, made of steel, featuring a 56 mm bore diameter, 58 mm outer diameter, 6 mm face width, and two set screws spaced 120° apart. The gear has a hub projection of 10 mm and a hub diameter of 64 mm, with a tolerance of +0.015/0 mm on the bore. The design enables secure shaft mounting via set screws for power transmission applications.

Suppliers

Company
Product
Description
Supplier Links
Module 1, 56 Teeth, 20° Pressure Angle Steel Spur Gear With two(2) Set Screws @ 120° Apart. - A 1C 2MYK10056S - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 56 Teeth, 20° Pressure Angle Steel Spur Gear With two(2) Set Screws @ 120° Apart.
A 1C 2MYK10056S
Module 1, 56 Teeth, 20° Pressure Angle Steel Spur Gear With two(2) Set Screws @ 120° Apart. A 1C 2MYK10056S
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C 2MYK10056S
Product Name Module 1, 56 Teeth, 20° Pressure Angle Steel Spur Gear With two(2) Set Screws @ 120° Apart.
Gear Type Spur; Rack
Number of Teeth 56
Design Metric
Pressure Angle 20°
Material Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 1.5, 24 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK15024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design Metric
View Details
48 D.P., 32 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design English
View Details
32 D.P., 40 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design English
View Details
32 D.P., 14 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details