A 1C 2MYK075015 is a metric spur gear with a module of 0.75, 15 teeth, and a 20° pressure angle, made from 300 series stainless steel. It has a pitch diameter of 11.25 mm, an outside diameter of 12.75 mm, a bore diameter of 9 mm, and an 8 mm face width. The gear is secured by an M3 set screw. The part is designed for use in miniature gear trains where corrosion resistance and dimensional precision are required.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 2MYK075015 |
| Product Name | Module 0.75, 15 Teeth, 20° Pressure Angle, Carbon Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 15 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Low Carbon Steel |