The A 1C 2MYK050016 is a metric spur gear with 16 teeth, module 0.5, and a 20° pressure angle, made from carbon steel. It has a bore diameter of 8 mm with an H8 tolerance, a pitch diameter of 8 mm, a hub diameter of 9 mm, and a face width of 9 mm. The gear is secured with two M3 set screws spaced at 120°. The part is designed for use in miniature gear trains requiring precise small-scale motion transmission.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 2MYK050016 |
| Product Name | Module 0.5, 16 Teeth, 20° Pressure Angle, Carbon Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 16 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |