Stock Drive Products & Sterling Instrument - SDP/SI Module 0.5, 10 Teeth, 20° Pressure Angle, Carbon Steel Gear A 1C 2MYK050010

Description
You May Also Need: Shafts Bearings Couplings In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting. Material: 303 Stainless Steel
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting. Material: 303 Stainless Steel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Spur gear with module 0.5, 10 teeth, and 20° pressure angle, made from carbon steel, featuring a 6 mm bore and 6 mm face width. The gear is designed for metric applications and includes set screw mounting holes for secure shaft attachment.

Datasheet Summary
Powered by GS/AI

Spur gear with module 0.5, 10 teeth, and 20° pressure angle, made from carbon steel, featuring a 6 mm bore and 6 mm face width. The gear is designed for metric applications and includes set screw mounting holes for secure shaft attachment.

Suppliers

Company
Product
Description
Supplier Links
Module 0.5, 10 Teeth, 20° Pressure Angle, Carbon Steel Gear - A 1C 2MYK050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.5, 10 Teeth, 20° Pressure Angle, Carbon Steel Gear
A 1C 2MYK050010
Module 0.5, 10 Teeth, 20° Pressure Angle, Carbon Steel Gear A 1C 2MYK050010
You May Also Need: Shafts Bearings Couplings In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting. Material: 303 Stainless Steel

You May Also Need:

Shafts

Bearings

Couplings


In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.

Material: 303 Stainless Steel

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C 2MYK050010
Product Name Module 0.5, 10 Teeth, 20° Pressure Angle, Carbon Steel Gear
Gear Type Spur; Rack; Pinion
Number of Teeth 10
Design Metric
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 16 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY05016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design Metric
View Details
48 D.P., 14.5° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
Module 0.5, 15 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05015 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design Metric
View Details
Module 0.5, 6 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY05006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 6
Design Metric
View Details