The A 1C 2MY10090 is a metric spur gear with 90 teeth, module 1, and a 20° pressure angle, made from SAE 1109 steel. It has an 8 mm face width and a bore diameter of 90 mm with an H8 tolerance. The hub diameter is 92 mm, hub length is 90 mm, and hub projection is 16 mm. The gear is prehardened to HRC 25.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 2MY10090 |
| Product Name | Module 1, 90 Teeth, 20° Pressure Angle, Steel SAE 1109 Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |