A 1C 2MY05100 is a metric spur gear with a module of 0.5, 100 teeth, and a 20° pressure angle, made of carbon steel. It has a pitch diameter of 50 mm, a bore diameter of 50 mm with an H8 tolerance of +0.014/0 mm, a face width of 5 mm, and a hub diameter of 51 mm. The gear is prehardened to HRC 25. The part conforms to ISO metric standards and is available in a variety of tooth counts from 12 to 120 teeth.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 2MY05100 |
| Product Name | Module 0.5, 100 Teeth, 20° Pressure Angle, Steel SAE 1109 Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |