A 1C 2MY05048 is a metric spur gear with a module of 0.5, 48 teeth, and a 20° pressure angle, designed for power transmission in precision assemblies. It features a 24 mm pitch diameter, a 5 mm face width, and a bore diameter of 25 mm with H8 tolerance. The gear is made from carbon steel, prehardened to HRC 25. The physical dimensions and tolerances align with the series specified for 48-tooth gears in the catalog.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 2MY05048 |
| Product Name | Module 0.5, 48 Teeth, 20° Pressure Angle, Steel SAE 1109 Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |