A 1C 2-N32040 is a 32-pitch carbon steel spur gear with 40 teeth and a 14.5° pressure angle, featuring a 7/8 inch hub length and a 1.250 inch pitch diameter. The gear has a 1.312 inch outside diameter and a 3/8 inch face width. It is designed for commercial applications and matches the series specifications for 32-pitch involute gears with 14.5° pressure angle and 3/16 inch face width.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 2-N32040 |
| Product Name | 32 D.P., 40 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Carbon Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 14.5° |
| Material | Steel; Carbon Steel |