The A 1C 2-N24096 is a 24-pitch, 96-tooth spur gear made of carbon steel with a 14.5° pressure angle and a 1/2-inch face width. It has a pitch diameter of 4.000 inches, an outside diameter of 4.083 inches, a bore diameter of 7/8 inch, and a hub projection of 1-1/2 inches. The gear is designed for commercial applications and is part of a series of inch-based spur gears with standardized dimensions for varying tooth counts.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 2-N24096 |
| Product Name | 24 D.P., 96 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Carbon Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 14.5° |
| Material | Steel; Carbon Steel |