A 1C 2-N24030 is a 24-diametral pitch spur gear with 30 teeth, made of carbon steel, featuring a 0.2500 inch face width and a 0.6250 inch pitch diameter. The gear has a 14.5° pressure angle, an outside diameter of 1.333 inches, and a hub bore diameter of 0.3750 inches. It is designed for general mechanical power transmission applications.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 2-N24030 |
| Product Name | 24 D.P., 30 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Carbon Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 30 |
| Design | English |
| Pressure Angle | 14.5° |
| Material | Steel; Carbon Steel |