Advanced Antivibration Components - AAC Base Vibration Mount - Neoprene (Inch) 0720S

Description
PLATES: Steel ISOLATOR: Oil-Resistant Neoprene or Durulene™ FOR LOADS OF: 110 to 4000 Pounds (49.9 to 1814.4 kgf) TEMPERATURE RANGE: Neoprene – -40°F to +180°F (-40°C to +82.2°C) Durulene™ – -65°F to +250°F (-53.9°C to +121.1°C) APPLICATIONS: • INDUSTRIAL • AIR CONDITIONING • BUSINESS MACHINESCHOOSE DURULENE FOR THE FOLLOWING • ROOFTOP – Extreme heat or cold, direct sunlight • INDOOR/OUTDOOR – Severe weather • OZONE-EMITTING ELECTRICAL EQUIPMENT FEATURES: • Threaded Plate Molded into Mounting • Nonskid Base & Top Surface
Description
PLATES: Steel ISOLATOR: Oil-Resistant Neoprene or Durulene™ FOR LOADS OF: 110 to 4000 Pounds (49.9 to 1814.4 kgf) TEMPERATURE RANGE: Neoprene – -40°F to +180°F (-40°C to +82.2°C) Durulene™ – -65°F to +250°F (-53.9°C to +121.1°C) APPLICATIONS: • INDUSTRIAL • AIR CONDITIONING • BUSINESS MACHINESCHOOSE DURULENE FOR THE FOLLOWING • ROOFTOP – Extreme heat or cold, direct sunlight • INDOOR/OUTDOOR – Severe weather • OZONE-EMITTING ELECTRICAL EQUIPMENT FEATURES: • Threaded Plate Molded into Mounting • Nonskid Base & Top Surface

Suppliers

Company
Product
Description
Supplier Links
Base Vibration Mount - Neoprene (Inch) - 0720S - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Vibration Mount - Neoprene (Inch)
0720S
Base Vibration Mount - Neoprene (Inch) 0720S
PLATES: Steel ISOLATOR: Oil-Resistant Neoprene or Durulene™ FOR LOADS OF: 110 to 4000 Pounds (49.9 to 1814.4 kgf) TEMPERATURE RANGE: Neoprene – -40°F to +180°F (-40°C to +82.2°C) Durulene™ – -65°F to +250°F (-53.9°C to +121.1°C) APPLICATIONS: • INDUSTRIAL • AIR CONDITIONING • BUSINESS MACHINESCHOOSE DURULENE FOR THE FOLLOWING • ROOFTOP – Extreme heat or cold, direct sunlight • INDOOR/OUTDOOR – Severe weather • OZONE-EMITTING ELECTRICAL EQUIPMENT FEATURES: • Threaded Plate Molded into Mounting • Nonskid Base & Top Surface

PLATES: Steel

ISOLATOR: Oil-Resistant Neoprene or Durulene™

FOR LOADS OF: 110 to 4000 Pounds (49.9 to 1814.4 kgf)

TEMPERATURE RANGE: Neoprene – -40°F to +180°F (-40°C to +82.2°C)
Durulene™ – -65°F to +250°F (-53.9°C to +121.1°C)

APPLICATIONS:

• INDUSTRIAL
• AIR CONDITIONING
• BUSINESS MACHINESCHOOSE DURULENE FOR THE FOLLOWING
• ROOFTOP – Extreme heat or cold, direct sunlight
• INDOOR/OUTDOOR – Severe weather
• OZONE-EMITTING ELECTRICAL EQUIPMENT

FEATURES:

• Threaded Plate Molded into Mounting
• Nonskid Base & Top Surface

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number 0720S
Product Name Base Vibration Mount - Neoprene (Inch)
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 720.00 lbs (326.53 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
End Cap - NDAQ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Compression Mount
Features Metric
View Details
Original Series Stud Style w/Elastomer Pad - Extended Length - Steel - EP299S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Vibration Isolator - P6300-Isolation-Curbs - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details