Advanced Antivibration Components - AAC Base Vibration Mount - Neoprene (Inch) 0110S

Description
PLATES: Steel ISOLATOR: Oil-Resistant Neoprene or Durulene™ FOR LOADS OF: 110 to 4000 Pounds (49.9 to 1814.4 kgf) TEMPERATURE RANGE: Neoprene – -40°F to +180°F (-40°C to +82.2°C) Durulene™ – -65°F to +250°F (-53.9°C to +121.1°C) APPLICATIONS: • INDUSTRIAL • AIR CONDITIONING • BUSINESS MACHINESCHOOSE DURULENE FOR THE FOLLOWING • ROOFTOP – Extreme heat or cold, direct sunlight • INDOOR/OUTDOOR – Severe weather • OZONE-EMITTING ELECTRICAL EQUIPMENT FEATURES: • Threaded Plate Molded into Mounting • Nonskid Base & Top Surface
Description
PLATES: Steel ISOLATOR: Oil-Resistant Neoprene or Durulene™ FOR LOADS OF: 110 to 4000 Pounds (49.9 to 1814.4 kgf) TEMPERATURE RANGE: Neoprene – -40°F to +180°F (-40°C to +82.2°C) Durulene™ – -65°F to +250°F (-53.9°C to +121.1°C) APPLICATIONS: • INDUSTRIAL • AIR CONDITIONING • BUSINESS MACHINESCHOOSE DURULENE FOR THE FOLLOWING • ROOFTOP – Extreme heat or cold, direct sunlight • INDOOR/OUTDOOR – Severe weather • OZONE-EMITTING ELECTRICAL EQUIPMENT FEATURES: • Threaded Plate Molded into Mounting • Nonskid Base & Top Surface

Suppliers

Company
Product
Description
Supplier Links
Base Vibration Mount - Neoprene (Inch) - 0110S - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Vibration Mount - Neoprene (Inch)
0110S
Base Vibration Mount - Neoprene (Inch) 0110S
PLATES: Steel ISOLATOR: Oil-Resistant Neoprene or Durulene™ FOR LOADS OF: 110 to 4000 Pounds (49.9 to 1814.4 kgf) TEMPERATURE RANGE: Neoprene – -40°F to +180°F (-40°C to +82.2°C) Durulene™ – -65°F to +250°F (-53.9°C to +121.1°C) APPLICATIONS: • INDUSTRIAL • AIR CONDITIONING • BUSINESS MACHINESCHOOSE DURULENE FOR THE FOLLOWING • ROOFTOP – Extreme heat or cold, direct sunlight • INDOOR/OUTDOOR – Severe weather • OZONE-EMITTING ELECTRICAL EQUIPMENT FEATURES: • Threaded Plate Molded into Mounting • Nonskid Base & Top Surface

PLATES: Steel

ISOLATOR: Oil-Resistant Neoprene or Durulene™

FOR LOADS OF: 110 to 4000 Pounds (49.9 to 1814.4 kgf)

TEMPERATURE RANGE: Neoprene – -40°F to +180°F (-40°C to +82.2°C)
Durulene™ – -65°F to +250°F (-53.9°C to +121.1°C)

APPLICATIONS:

• INDUSTRIAL
• AIR CONDITIONING
• BUSINESS MACHINESCHOOSE DURULENE FOR THE FOLLOWING
• ROOFTOP – Extreme heat or cold, direct sunlight
• INDOOR/OUTDOOR – Severe weather
• OZONE-EMITTING ELECTRICAL EQUIPMENT

FEATURES:

• Threaded Plate Molded into Mounting
• Nonskid Base & Top Surface

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number 0110S
Product Name Base Vibration Mount - Neoprene (Inch)
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 110.00 lbs (49.89 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Feet - 1263907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Leveling
Load Capacity 1102.50 lbs (500.00 kg)
Adjustment Range 1.18 inch (30 mm)
View Details
Original Series Stud Style w/Delrin® Base - Stainless Steel - SSNP310S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Adjustable Clamp Heels - 47213 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
1.172
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 25.00 lbs (11.34 kg)
View Details