The UOA-240-AKA is a single-phase under voltage monitor with a Style A DPDT relay output rated at 5A at 240 VAC resistive, 211 VA at 240 VAC. It has a pickup voltage range of 215-260 VAC and a dropout voltage range of 205-250 VAC, with a hysteresis of 10 VAC. The unit operates within a temperature range of 32° to 131°F (0° to 55°C) and requires a maximum of 5 VA power. It weighs 5 to 5.5 oz and features a 50 ms operate time and 0.5 s release time. The wiring standard is RB-08 or PF083A.
Voltage Sensing AC 240VAC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | UOA-240-AKA |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |