The UOA-120-AKA is a single-phase under voltage monitor designed to protect equipment operating above a specified minimum voltage. It features a DPDT relay output rated for 5A at 240 VAC for resistive loads, with a response time of approximately 50 milliseconds for operation and 0.5 seconds for release. The device operates within a temperature range of 32°F to 131°F (0°C to 55°C) and can be stored in temperatures from -49°F to 185°F (-45°C to 85°C). The UOA-120-AKA has a drop-out voltage range of 97-130 VAC and a pick-up voltage range of 102-135 VAC, with a hysteresis of 5 volts. It requires a maximum power of 5 VA for models up to 300 VAC. Weighing between 5 oz. and 5.5 oz., this monitor is suitable for applications where voltage monitoring is critical for equipment protection.
Voltage Sensing AC 120VAC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | UOA-120-AKA |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |