The UOA-110-DLA is a single-phase under voltage monitor for DC applications, with a pick-up voltage range of 97-130 VDC and a drop-out voltage range of 92-125 VDC, featuring a 5 VDC hysterisis. It uses a style N SPDT relay with a 10A rating at 240 VAC resistive load, and requires up to 3 watts of power. The operating temperature range is 32° to +131°F (0° to +55°C), with storage from -49° to 185°F (-45° to +85°C). The unit weighs between 5 and 5.5 ounces.
Voltage Sensing DC 110VDC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | UOA-110-DLA |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |