The SLD-230-ALE is a three-phase monitor designed to protect equipment against phase imbalance, phase loss, under voltage, and phase reversal. It operates on 208/240 VAC phase-to-phase, with an adjustable under voltage dropout range of 185 to 230 VAC. The unit features a DPDT relay output rated for 5 amps resistive or 345 VA inductive at 240 VAC, and includes an LED indicator that glows when all conditions are normal. It has an automatic reset, a 30 ms operate time, and a 100 ms response time for phase reversal and unbalance. The device is UL Listed under E55826 and housed in an enclosure rated for operation from 32°F to 131°F (0°C to 55°C).
Phase Loss, Phase Sequence, Voltage Sensing AC 208 ~ 240VAC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | SLD-230-ALE |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |