The SLA-230-ALE is a three-phase monitor relay designed to protect equipment against phase loss, under voltage, and phase reversal, with an operating voltage range of 190-270 VAC and drop-out voltages of 158-224 VAC for single-phase low and 171-243 VAC for three-phase low. It features an automatic reset and a DPDT output with a rating of 345 VA inductive at 10 A resistive at 240 VAC. The unit is surface-mounted with 1/4" quick-disconnect terminals and is UL Listed under file E55826. It operates within a temperature range of 32 to +131 °F (0 to +55 °C). A manual reset option is available as SLA-230-ALER.
Phase Loss, Phase Sequence, Voltage Sensing AC 230VAC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | SLA-230-ALE |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |