The MAR-120-AAA-D is an automatic motor restart relay designed to re-energize a motor starter coil after a momentary control voltage interruption. It uses an 8-pin plug-in termination with no overload relay or L2 disconnect feature. The relay operates on 120 VAC 50/60 Hz, with a fixed under voltage trip point of 4.0 seconds and a restart delay range of 2.0 to 120 seconds. The restart output interval is fixed at 5.0 seconds. The output is an SPDT pilot duty relay rated for 10 amps at 120 VAC resistive and 360 VA, with a maximum power requirement of 3 VA. The operating temperature range is 0°C to 55°C, and the storage temperature range is -45°C to 85°C. The enclosure includes an extended LEXAN® dust cover. Dimensions are 3.60 inches in length and 0.15 inches in height.
Voltage Sensing AC 120VAC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | MAR-120-AAA-D |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |