KAA-24-A-D -- MEDIUM POWER PLUG-IN RELAY
Marsh Bellofram Group of Companies
Medium Power Plug-In Relay
KAA-24-A-D
Description
Features:
Low Cost
Rugged Design
10 Amp Output
High Reliability
8 pin or 11 pin Track Mountable Plug-in base
DPDT & 3PDT Arrangements
12, 24, 120, & 240 Volts Operation
-
Marsh Bellofram Group of Companies
Datasheet
Description
Features:
Low Cost
Rugged Design
10 Amp Output
High Reliability
8 pin or 11 pin Track Mountable Plug-in base
DPDT & 3PDT Arrangements
12, 24, 120, & 240 Volts Operation
Datasheet
Suppliers
Features:
Low Cost
Rugged Design
10 Amp Output
High Reliability
8 pin or 11 pin Track Mountable Plug-in base
DPDT & 3PDT Arrangements
12, 24, 120, & 240 Volts Operation
Features:
- Low Cost
- Rugged Design
- 10 Amp Output
- High Reliability
- 8 pin or 11 pin Track Mountable Plug-in base
- DPDT & 3PDT Arrangements
- 12, 24, 120, & 240 Volts Operation
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electromechanical Relays |
|
Product Number
|
KAA-24-A-D |
|
Product Name
|
Medium Power Plug-In Relay |
|
Relay Type
|
General
|
|
Mounting
|
Socket or Plug-in Style
|
|
Poles
|
Double Pole (DP)
|
|
Throw
|
Double Throw
|
|
Operating Temp
|
14 to 104 F (-10 to 40 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
EU ELV Compliant; RoHS
Operating Temp
-40 to 185 F (-40 to 85 C)
AC Voltage
125 volts
View Details
2 suppliers
Finder S.p.A. con unico socio
Approvals
CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO
2
View Details
Mounting
DIN; Din rail
Poles
Double Pole (DP)
Throw
Double Throw
View Details