Mueller Electric Company Monitor - Current/Voltage Transducer CMD-120-ASE-1

Description
Current Transducer Input 10A Output 120VAC Chassis Mount
Description
Current Transducer Input 10A Output 120VAC Chassis Mount

Suppliers

Company
Product
Description
Supplier Links
Monitor - Current/Voltage Transducer - CMD-120-ASE-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Current/Voltage Transducer
CMD-120-ASE-1
Monitor - Current/Voltage Transducer CMD-120-ASE-1
Current Transducer Input 10A Output 120VAC Chassis Mount

Current Transducer Input 10A Output 120VAC Chassis Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Electrical Voltage Sensors
Product Number CMD-120-ASE-1
Product Name Monitor - Current/Voltage Transducer
Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Voltage Indicators - ER3567-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details
P43000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P43000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Power Requirements DC Powered; AC Powered
Voltage Range 22 ... 230 V AC/DC
View Details